Wakefield Thermal, Inc. Heat Sinks 302NN

Description
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 50°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 302NN-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
302NN-ND
Heat Sinks 302NN-ND
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 50°C Board Level, Vertical

Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 90B5220 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
90B5220
Heat Sink; Thermal Resistance Wakefield Thermal 90B5220
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 302NN-ND 90B5220
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 1.8 °C / W 3.33 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details