Wakefield Thermal, Inc. Heat Sinks 290-1AB

Description
Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 44°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 44°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1020-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1020-ND
Heat Sinks 345-1020-ND
Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 44°C Board Level

Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 44°C Board Level

Buy Now Datasheet
Board Level Heat Sink - 290-1AB - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
290-1AB
Board Level Heat Sink 290-1AB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1360 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1360
Heat Sink; Thermal Resistance Wakefield Thermal 58F1360
HEAT SINK; Thermal Resistance:22°C/W; Packages Cooled:TO-202, TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:22°C/W; Packages Cooled:TO-202, TO-218, TO-220; External Width - Metric:30mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1020-ND 290-1AB 58F1360
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 22 °C / W 22 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Heatsinks - 7898554 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 46 mm (1.81 inch)
H 33 mm (1.3 inch)
View Details