Wakefield Thermal, Inc. Insulator; Insulator Body Material Wakefield Thermal 173-9-240P

Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes
Datasheet
Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator; Insulator Body Material Wakefield Thermal - 81F9785 - Newark, An Avnet Company
Chicago, IL, United States
Insulator; Insulator Body Material Wakefield Thermal
81F9785
Insulator; Insulator Body Material Wakefield Thermal 81F9785
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes

INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 81F9785
Product Name Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Specs
Industry Electronics; Semiconductors, IC's
Elongation 10.1 %
Dielectric Strength 635 kV/in (250 kV/cm)
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Customized high quality phase change TIMs - SP205A-60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details