MacDermid Alpha Electronics Solutions Underfill Materials for Printed Circuit Boards (PCBs) ALPHA ® HiTech ® CU31-3300

Description
Product Overview ALPHA HiTech CU31-3300 is a one-component reworkable underfill that balances a moderately high Glass Transition Temperature (111 °C) with excellent reworkability to help manufacturers protect assemblies while maintaining repair and rework options. The material is easily removable without damaging the solder mask, which can reduce scrap risk and lower total cost of ownership while supporting waste-reduction goals. It offers a stable production window with 20-day pot life at 25 °C and mild storage conditions of 1 °C to 10 °C. CU31-3300 has demonstrated strong thermomechanical durability, passing a Thermal Cycling Test from -40 °C to 105 °C for at least 1,000 cycles. It is halogen-free (no halogens intentionally added) and complies with the Restriction of Hazardous Substances Directive EU/2015/863. Product Features Glass Transition Temperature (Tg) 111 °C to support applications from mobile and wearables to computing and automotive Pot life 20 days at 25 °C to support a stable processing window Typical uncured viscosity 2,800 ± 600 centipoise (Brookfield RVT, 20 revolutions per minute at 25 °C) Good adhesion strength Good adhesion strength to reinforce Ball Grid Array components and improve board-level reliability Halogen-free No halogens intentionally added Restriction of Hazardous Substances compliant Directive EU/2015/863 (amending Annex II to 2011/65/EU) Featured Applications Ball Grid Array reinforcement for high-density assemblies Supports reinforcement of Ball Grid Array packages where tight spacing and high interconnect density increase mechanical stress, helping improve board-level reliability. Mobile devices requiring rework-friendly reliability protection Provides underfill reinforcement for compact mobile assemblies while still enabling rework, helping manufacturers reduce scrap risk on high-value boards. Wearables with compact layouts and board-level reliability needs Fits space-constrained wearable designs where reliability is critical and rework capability matters due to tight tolerances and high assembly value. Computing assemblies exposed to repeated thermal stress Designed for assemblies that experience frequent temperature changes, with demonstrated thermal cycling performance to help protect interconnect reliability. Automotive electronics requiring thermomechanical durability Targets automotive environments where assemblies face wide temperature ranges and long-life reliability expectations, supported by thermal cycling performance data. High-value assemblies where scrap reduction and rework economics matter Helps lower total cost of ownership by enabling clean rework and recovery of expensive assemblies, reducing the impact of rework events on yield and waste.
Request a Quote Datasheet
Description
Product Overview ALPHA HiTech CU31-3300 is a one-component reworkable underfill that balances a moderately high Glass Transition Temperature (111 °C) with excellent reworkability to help manufacturers protect assemblies while maintaining repair and rework options. The material is easily removable without damaging the solder mask, which can reduce scrap risk and lower total cost of ownership while supporting waste-reduction goals. It offers a stable production window with 20-day pot life at 25 °C and mild storage conditions of 1 °C to 10 °C. CU31-3300 has demonstrated strong thermomechanical durability, passing a Thermal Cycling Test from -40 °C to 105 °C for at least 1,000 cycles. It is halogen-free (no halogens intentionally added) and complies with the Restriction of Hazardous Substances Directive EU/2015/863. Product Features Glass Transition Temperature (Tg) 111 °C to support applications from mobile and wearables to computing and automotive Pot life 20 days at 25 °C to support a stable processing window Typical uncured viscosity 2,800 ± 600 centipoise (Brookfield RVT, 20 revolutions per minute at 25 °C) Good adhesion strength Good adhesion strength to reinforce Ball Grid Array components and improve board-level reliability Halogen-free No halogens intentionally added Restriction of Hazardous Substances compliant Directive EU/2015/863 (amending Annex II to 2011/65/EU) Featured Applications Ball Grid Array reinforcement for high-density assemblies Supports reinforcement of Ball Grid Array packages where tight spacing and high interconnect density increase mechanical stress, helping improve board-level reliability. Mobile devices requiring rework-friendly reliability protection Provides underfill reinforcement for compact mobile assemblies while still enabling rework, helping manufacturers reduce scrap risk on high-value boards. Wearables with compact layouts and board-level reliability needs Fits space-constrained wearable designs where reliability is critical and rework capability matters due to tight tolerances and high assembly value. Computing assemblies exposed to repeated thermal stress Designed for assemblies that experience frequent temperature changes, with demonstrated thermal cycling performance to help protect interconnect reliability. Automotive electronics requiring thermomechanical durability Targets automotive environments where assemblies face wide temperature ranges and long-life reliability expectations, supported by thermal cycling performance data. High-value assemblies where scrap reduction and rework economics matter Helps lower total cost of ownership by enabling clean rework and recovery of expensive assemblies, reducing the impact of rework events on yield and waste.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU31-3300 - MacDermid Alpha Electronics Solutions
Waterbury, CT, United States
Underfill Materials for Printed Circuit Boards (PCBs)
ALPHA ® HiTech ® CU31-3300
Underfill Materials for Printed Circuit Boards (PCBs) ALPHA ® HiTech ® CU31-3300
Product Overview ALPHA HiTech CU31-3300 is a one-component reworkable underfill that balances a moderately high Glass Transition Temperature (111 °C) with excellent reworkability to help manufacturers protect assemblies while maintaining repair and rework options. The material is easily removable without damaging the solder mask, which can reduce scrap risk and lower total cost of ownership while supporting waste-reduction goals. It offers a stable production window with 20-day pot life at 25 °C and mild storage conditions of 1 °C to 10 °C. CU31-3300 has demonstrated strong thermomechanical durability, passing a Thermal Cycling Test from -40 °C to 105 °C for at least 1,000 cycles. It is halogen-free (no halogens intentionally added) and complies with the Restriction of Hazardous Substances Directive EU/2015/863. Product Features Glass Transition Temperature (Tg) 111 °C to support applications from mobile and wearables to computing and automotive Pot life 20 days at 25 °C to support a stable processing window Typical uncured viscosity 2,800 ± 600 centipoise (Brookfield RVT, 20 revolutions per minute at 25 °C) Good adhesion strength Good adhesion strength to reinforce Ball Grid Array components and improve board-level reliability Halogen-free No halogens intentionally added Restriction of Hazardous Substances compliant Directive EU/2015/863 (amending Annex II to 2011/65/EU) Featured Applications Ball Grid Array reinforcement for high-density assemblies Supports reinforcement of Ball Grid Array packages where tight spacing and high interconnect density increase mechanical stress, helping improve board-level reliability. Mobile devices requiring rework-friendly reliability protection Provides underfill reinforcement for compact mobile assemblies while still enabling rework, helping manufacturers reduce scrap risk on high-value boards. Wearables with compact layouts and board-level reliability needs Fits space-constrained wearable designs where reliability is critical and rework capability matters due to tight tolerances and high assembly value. Computing assemblies exposed to repeated thermal stress Designed for assemblies that experience frequent temperature changes, with demonstrated thermal cycling performance to help protect interconnect reliability. Automotive electronics requiring thermomechanical durability Targets automotive environments where assemblies face wide temperature ranges and long-life reliability expectations, supported by thermal cycling performance data. High-value assemblies where scrap reduction and rework economics matter Helps lower total cost of ownership by enabling clean rework and recovery of expensive assemblies, reducing the impact of rework events on yield and waste.

Product Overview

ALPHA HiTech CU31-3300 is a one-component reworkable underfill that balances a moderately high Glass Transition Temperature (111 °C) with excellent reworkability to help manufacturers protect assemblies while maintaining repair and rework options. The material is easily removable without damaging the solder mask, which can reduce scrap risk and lower total cost of ownership while supporting waste-reduction goals. It offers a stable production window with 20-day pot life at 25 °C and mild storage conditions of 1 °C to 10 °C. CU31-3300 has demonstrated strong thermomechanical durability, passing a Thermal Cycling Test from -40 °C to 105 °C for at least 1,000 cycles. It is halogen-free (no halogens intentionally added) and complies with the Restriction of Hazardous Substances Directive EU/2015/863.

Product Features

Glass Transition Temperature (Tg)

111 °C to support applications from mobile and wearables to computing and automotive


Pot life

20 days at 25 °C to support a stable processing window


Typical uncured viscosity

2,800 ± 600 centipoise (Brookfield RVT, 20 revolutions per minute at 25 °C)


Good adhesion strength

Good adhesion strength to reinforce Ball Grid Array components and improve board-level reliability


Halogen-free

No halogens intentionally added


Restriction of Hazardous Substances compliant

Directive EU/2015/863 (amending Annex II to 2011/65/EU)

Featured Applications

Ball Grid Array reinforcement for high-density assemblies

Supports reinforcement of Ball Grid Array packages where tight spacing and high interconnect density increase mechanical stress, helping improve board-level reliability.


Mobile devices requiring rework-friendly reliability protection

Provides underfill reinforcement for compact mobile assemblies while still enabling rework, helping manufacturers reduce scrap risk on high-value boards.


Wearables with compact layouts and board-level reliability needs

Fits space-constrained wearable designs where reliability is critical and rework capability matters due to tight tolerances and high assembly value.


Computing assemblies exposed to repeated thermal stress

Designed for assemblies that experience frequent temperature changes, with demonstrated thermal cycling performance to help protect interconnect reliability.


Automotive electronics requiring thermomechanical durability

Targets automotive environments where assemblies face wide temperature ranges and long-life reliability expectations, supported by thermal cycling performance data.


High-value assemblies where scrap reduction and rework economics matter

Helps lower total cost of ownership by enabling clean rework and recovery of expensive assemblies, reducing the impact of rework events on yield and waste.

Supplier's Site Datasheet

Technical Specifications

  MacDermid Alpha Electronics Solutions
Product Category Thermal Compounds and Thermal Interface Materials
Product Number ALPHA ® HiTech ® CU31-3300
Product Name Underfill Materials for Printed Circuit Boards (PCBs)
Industry Electronics; Semiconductors, IC's
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Paste for Electronics - Electrolube ® HTSP Silicone Heat Transfer Compound Plus - MacDermid Alpha Electronics Solutions
Specs
Type High Dielectric
Form / Shape Powder; Grease, Paste
Chemical System Silicone
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® 2K301P - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Form / Shape Liquid; Encapsulant or Conformal Coating
Industry Automotive; Electronics; Semiconductors, IC's
View Details
Advanced Conductive Die Attach for Semiconductors - ATROX ® 558-2C31 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
View Details
Potting Compound Solutions for PCBAs - Electrolube ® ER2218 Low Viscosity Retardant Epoxy Resin - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Industry Electronics; Semiconductors, IC's
View Details