Fujipoly® America Corp. Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler SARCON®PG130A

Description
SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have delicate or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly. Available in thicknesses from 0.3mm to 2mm, SARCON ® PG130A improves cooling performance by completely filling small and unwanted air gaps that exist between heat generating components and a nearby heatsink. Once installed, the material exhibits a thermal resistance as low as 0.02 K-in2/W at 72.5 PSI with a thermal conductivity of 13 W/m°K. PG130A is available in precut dimensions up to 300mm x 200mm or can be die-cut to fit almost any application shape. SARCON® PG130A is well-suited for environments with operating temperatures ranging from -40 to +150°C.
Request a Quote Datasheet
Description
SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have delicate or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly. Available in thicknesses from 0.3mm to 2mm, SARCON ® PG130A improves cooling performance by completely filling small and unwanted air gaps that exist between heat generating components and a nearby heatsink. Once installed, the material exhibits a thermal resistance as low as 0.02 K-in2/W at 72.5 PSI with a thermal conductivity of 13 W/m°K. PG130A is available in precut dimensions up to 300mm x 200mm or can be die-cut to fit almost any application shape. SARCON® PG130A is well-suited for environments with operating temperatures ranging from -40 to +150°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler - SARCON®PG130A - Fujipoly® America Corp.
Carteret, NJ, United States
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler
SARCON®PG130A
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler SARCON®PG130A
SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have delicate or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly. Available in thicknesses from 0.3mm to 2mm, SARCON ® PG130A improves cooling performance by completely filling small and unwanted air gaps that exist between heat generating components and a nearby heatsink. Once installed, the material exhibits a thermal resistance as low as 0.02 K-in2/W at 72.5 PSI with a thermal conductivity of 13 W/m°K. PG130A is available in precut dimensions up to 300mm x 200mm or can be die-cut to fit almost any application shape. SARCON® PG130A is well-suited for environments with operating temperatures ranging from -40 to +150°C.

SARCON® PG130A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have delicate or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly.

Available in thicknesses from 0.3mm to 2mm, SARCON ® PG130A improves cooling performance by completely filling small and unwanted air gaps that exist between heat generating components and a nearby heatsink. Once installed, the material exhibits a thermal resistance as low as 0.02 K-in2/W at 72.5 PSI with a thermal conductivity of 13 W/m°K.

PG130A is available in precut dimensions up to 300mm x 200mm or can be die-cut to fit almost any application shape. SARCON® PG130A is well-suited for environments with operating temperatures ranging from -40 to +150°C.

Supplier's Site Datasheet

Technical Specifications

  Fujipoly® America Corp.
Product Category Industrial Sealants
Product Number SARCON®PG130A
Product Name Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler
Features High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Form-in-Place Thermal Gap Filler - SARCON® SPG-25B-NS - Fujipoly® America Corp.
Specs
Type / Form Grease, Paste
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics
View Details
High Performance Gap Filler - GR100A - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Chemical System Silicone
Features High Dielectric; Gap Filler, Foam in Place Gasket; Thermally Conductive
View Details
Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Thin Film, General Purpose - SARCON ® TR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details