Wakefield Thermal, Inc. Extruded Heat Sink 122264

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extruded Heat Sink - 122264 - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
122264
Extruded Heat Sink 122264
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Sinks - 345-1473-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1473-ND
Heat Sinks 345-1473-ND
Heat Sink Power Modules Aluminum Top Mount, Extrusion

Heat Sink Power Modules Aluminum Top Mount, Extrusion

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 122264 345-1473-ND
Product Name Extruded Heat Sink Heat Sinks
L 305 mm (12 inch)
W 192 mm (7.55 inch)
H 71.12 mm (2.8 inch)
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 7898551 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 46 mm (1.81 inch)
H 33 mm (1.3 inch)
View Details