WAGO Through terminal block 884-1200

Description
Stud terminal block; 120 mm²; with 2 stud bolts M10; 120,00 mm²; beige
Request a Quote Datasheet
Description
Stud terminal block; 120 mm²; with 2 stud bolts M10; 120,00 mm²; beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 884-1200 - WAGO
Germantown, WI, United States
Through terminal block
884-1200
Through terminal block 884-1200
Stud terminal block; 120 mm²; with 2 stud bolts M10; 120,00 mm²; beige

Stud terminal block; 120 mm²; with 2 stud bolts M10; 120,00 mm²; beige

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-884-1200-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-884-1200-ND
Terminal Blocks - Specialized 2946-884-1200-ND
STUD TERMINAL BLOCK; 120 MM; WIT

STUD TERMINAL BLOCK; 120 MM; WIT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 884-1200 2946-884-1200-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; Panel Mount; DIN-35 rail Panel mounting DIN Rail
Termination Options Bolt-type connection Stud
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Fuse terminal block - 2002-1881 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Through terminal block - 2000-3233 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details