The PSMXX0M2 is a modular, medium tower terminal block with 1 to 4 poles, designed for secure wire connections in industrial and control applications. It features a 10 mm pitch, rated for 600 V and 17.5 A, and accepts wire sizes from 0.05 to 1.5 mm² (30-12 AWG). The screw terminal uses an M3 screw with a stripping length of 6.5 mm, and the housing is made of PA polyamide in green. Operating temperature ranges from -40°C to +105°C, with contact resistance under 15 mΩ and insulation resistance over 1 GΩ. The contacts and clamps are nickel-plated copper alloy, compliant with UL, VDE, IMQ, and CSA standards.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSMXX0M2 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |