WAGO Relay module 788-312

Description
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-312 - WAGO
Germantown, WI, United States
Relay module
788-312
Relay module 788-312
Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Electromechanical Interface Relays - 1357382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1357382
Electromechanical Interface Relays 1357382
WAGO 788-312 Interface Relay

WAGO 788-312 Interface Relay

Supplier's Site
Power Relays, Over 2 Amps - 2946-788-312-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-312-ND
Power Relays, Over 2 Amps 2946-788-312-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relay, 250Vac, 16A; Contact Configuration Wago - 29K5274 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 250Vac, 16A; Contact Configuration Wago
29K5274
Relay, 250Vac, 16A; Contact Configuration Wago 29K5274
RELAY, 250VAC, 16A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

RELAY, 250VAC, 16A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:788 Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 788-312 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
788-312
Relays - Power Relays, Over 2 Amps 788-312
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 788-312 1357382 2946-788-312-ND 29K5274 788-312
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relay, 250Vac, 16A; Contact Configuration Wago Relays - Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN; Din rail DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Number if >4 2 #
Throw Double Throw Double Throw Double Throw Double Throw
Approvals En 60664-1, ul 508; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 788-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relay module - 857-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
6 suppliers
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers