Switched-mode power supply; 1-phase; 24 VDC output voltage; 4 A output current; PowerBoost
AC/DC DIN RAIL SUPPLY 24V 96W
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 787-6716 | 2946-787-6716-ND |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 4 amps | 4 amps |
| DC Output Power | 96 watts | |
| AC Input Voltage | 100.0 to 240.0 volts | 90.0 to 265.0 volts |