Switched-mode power supply; Eco; 1-phase; 12 VDC output voltage; 4 A output current; DC-OK LED
AC/DC DIN RAIL SUPPLY 12V 48W
WAGO 787-1711 Switching Power Supply
POWER SUPPLY, AC-DC, 12V, 4A; Power Supply Approvals:ITE, Household & Transformers; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:12V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 787-1711 | 2946-787-1711-ND | 2821717 | 53AC0459 |
| Product Name | Power supply | Industrial, DIN Rail Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 12V, 4A; Power Supply Approvals Wago |
| Form Factor | DIN Rail | |||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | -20 C (-4 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts | |
| DC Output Current | 4 amps | 4 amps | 4 amps | |
| DC Output Power | 48 watts | 48 watts |