WAGO Power supply 2787-2448/000-030

Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; communication capability; Input voltage range: 200 … 240 VAC
Request a Quote Datasheet
Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; communication capability; Input voltage range: 200 … 240 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 2787-2448/000-030 - WAGO
Germantown, WI, United States
Power supply
2787-2448/000-030
Power supply 2787-2448/000-030
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; communication capability; Input voltage range: 200 … 240 VAC

Power supply; Pro 2; 1-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; communication capability; Input voltage range: 200 … 240 VAC

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-2787-2448/000-030-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-2787-2448/000-030-ND
Industrial, DIN Rail Power Supplies 2946-2787-2448/000-030-ND
PSU, PRO 2 1-PH

PSU, PRO 2 1-PH

Buy Now Datasheet
Power Supply; Pro 2; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; Topboost + Powerboost; Communication Capability; Input Voltage Range Wago - 45AK7458 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply; Pro 2; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; Topboost + Powerboost; Communication Capability; Input Voltage Range Wago
45AK7458
Power Supply; Pro 2; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; Topboost + Powerboost; Communication Capability; Input Voltage Range Wago 45AK7458
POWER SUPPLY; PRO 2; 1-PHASE; 24 VDC OUTPUT VOLTAGE; 40 A OUTPUT CURRENT; TOPBOOST + POWERBOOST; COMMUNICATION CAPABILITY; INPUT VOLTAGE RANGE: 200 240 VAC; HAZLOC APPROVAL

POWER SUPPLY; PRO 2; 1-PHASE; 24 VDC OUTPUT VOLTAGE; 40 A OUTPUT CURRENT; TOPBOOST + POWERBOOST; COMMUNICATION CAPABILITY; INPUT VOLTAGE RANGE: 200 240 VAC; HAZLOC APPROVAL

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2787-2448/000-030 2946-2787-2448/000-030-ND 45AK7458
Product Name Power supply Industrial, DIN Rail Power Supplies Power Supply; Pro 2; 1-Phase; 24 Vdc Output Voltage; 40 A Output Current; Topboost + Powerboost; Communication Capability; Input Voltage Range Wago
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 40 amps 40 amps
DC Output Power 960 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2687-2144 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
DC/DC converter - 859-805 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
Industrial, DIN Rail Power Supplies - 2946-787-612-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers