WAGO Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago 51011136

Description
CIRCUIT BREAKER, THERmAL, 1P, 250V, 500mA; Product Range:-; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No
Description
CIRCUIT BREAKER, THERmAL, 1P, 250V, 500mA; Product Range:-; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago
29K2057
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago 29K2057
CIRCUIT BREAKER, THERmAL, 1P, 250V, 500mA; Product Range:-; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No

CIRCUIT BREAKER, THERmAL, 1P, 250V, 500mA; Product Range:-; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In; Voltage AC:250V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 29K2057
Product Name Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Electronic circuit breaker - 787-3664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers