WAGO Switched-Mode Power Supply; Compact; 1-Phase; 12 Vdc Output Voltage; 6.5 A Output Current; 2,50 Mm Wago 787-1021

Description
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 6.5 A output current; 2,50 mm
Description
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 6.5 A output current; 2,50 mm

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Compact; 1-Phase; 12 Vdc Output Voltage; 6.5 A Output Current; 2,50 Mm Wago - 54W6315 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Compact; 1-Phase; 12 Vdc Output Voltage; 6.5 A Output Current; 2,50 Mm Wago
54W6315
Switched-Mode Power Supply; Compact; 1-Phase; 12 Vdc Output Voltage; 6.5 A Output Current; 2,50 Mm Wago 54W6315
Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 6.5 A output current; 2,50 mm

Switched-mode power supply; Compact; 1-phase; 12 VDC output voltage; 6.5 A output current; 2,50 mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54W6315
Product Name Switched-Mode Power Supply; Compact; 1-Phase; 12 Vdc Output Voltage; 6.5 A Output Current; 2,50 Mm Wago
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details