PLUG WITH STRAIN RELIEF HOUSING;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-770-213/035-000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp; Spring Clamp |
| Features | Terminal Plug; Locking Feature |
| Operating Temperature | -35 to 85 C (-31 to 185 F) |
| Terminal Block Type | Single Feed Through |