WAGO Din Rail, Channel 2002-2402

Description
Terminal Block Connector 8 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 8 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-2402-ND
Din Rail, Channel 2946-2002-2402-ND
Terminal Block Connector 8 Position Feed Through Gray 12-22 AWG

Terminal Block Connector 8 Position Feed Through Gray 12-22 AWG

Buy Now Datasheet
4-Conductor Double Deck Terminal Block; Through/through Terminal Block; N/l; Without Marker Carrier; Blue Conductor Entry Lower Deck; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Push-In Cage Clamp ... - 76R1583 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Double Deck Terminal Block; Through/through Terminal Block; N/l; Without Marker Carrier; Blue Conductor Entry Lower Deck; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Push-In Cage Clamp ...
76R1583
4-Conductor Double Deck Terminal Block; Through/through Terminal Block; N/l; Without Marker Carrier; Blue Conductor Entry Lower Deck; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Push-In Cage Clamp ... 76R1583
4-conductor double deck terminal block; Through/through terminal block; N/L; without marker carrier; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ; 2,50 mm ; gray

4-conductor double deck terminal block; Through/through terminal block; N/L; without marker carrier; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm ; Push-in CAGE CLAMP ; 2,50 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-2002-2402-ND 76R1583
Product Name Din Rail, Channel 4-Conductor Double Deck Terminal Block; Through/through Terminal Block; N/l; Without Marker Carrier; Blue Conductor Entry Lower Deck; For Din-Rail 35 X 15 And 35 X 7.5; 2.5 Mm ; Push-In Cage Clamp ...
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers