WAGO Din Rail, Channel 2002-3201

Description
Terminal Block Connector 6 Position Feed Through Gray 12-18 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 6 Position Feed Through Gray 12-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2002-3201-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2002-3201-ND
Din Rail, Channel 2946-2002-3201-ND
Terminal Block Connector 6 Position Feed Through Gray 12-18 AWG

Terminal Block Connector 6 Position Feed Through Gray 12-18 AWG

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel - 1332301-2002-3201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
1332301-2002-3201
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel 1332301-2002-3201
Manufacturer: WAGO Corporation Win Source Part Number: 1332301-2002-3201 Category: Connectors, Interconnects>Termin al Blocks>Din Rail, Channel Packaging: Bulk Type: Feed Through Number of Positions: 6 Number of Levels: 3 Termination Style: Push In, Spring Current - IEC: 28 A Voltage - IEC: 500V Current - UL: 20 A Voltage - UL: 300V Wire Gauge or Range - AWG: 12-18 AWG Wire Gauge or Range - mm2: 0.75-4mm² Color: Gray Material - Insulation: Polyamide (PA66), Nylon 6/6 Standard Package: 1 Terminal - Width: 5.2mm Stripping Length: 10mm ~ 12mm ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2946-2002-3201,20023 201 Base Product Number: 2002 RoHS Status: ROHS3 Compliant

Manufacturer: WAGO Corporation
Win Source Part Number: 1332301-2002-3201
Category: Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Packaging: Bulk
Type: Feed Through
Number of Positions: 6
Number of Levels: 3
Termination Style: Push In, Spring
Current - IEC: 28 A
Voltage - IEC: 500V
Current - UL: 20 A
Voltage - UL: 300V
Wire Gauge or Range - AWG: 12-18 AWG
Wire Gauge or Range - mm2: 0.75-4mm²
Color: Gray
Material - Insulation: Polyamide (PA66), Nylon 6/6
Standard Package: 1
Terminal - Width: 5.2mm
Stripping Length: 10mm ~ 12mm
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2946-2002-3201,20023201
Base Product Number: 2002
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Din Rail, Channel - 2002-3201 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
2002-3201
Din Rail, Channel 2002-3201
TRIPLE-DECK TERMINAL BLOCK; THRO

TRIPLE-DECK TERMINAL BLOCK; THRO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-2002-3201-ND 1332301-2002-3201 2002-3201
Product Name Din Rail, Channel Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data