PLUG WITH STRAIN RELIEF HOUSING;
WAGO 770-113-1 Pluggable Terminal Block
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-770-113-ND | 770-113 | 2885294 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug; Strain Relief | Terminal Plug | |
| Operating Temperature | -35 to 85 C (-31 to 185 F) | ||
| Terminal Block Type | Single Feed Through |