WAGO Through terminal block 2002-1402

Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1402 - WAGO
Germantown, WI, United States
Through terminal block
2002-1402
Through terminal block 2002-1402
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange

4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 7581691 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7581691
DIN Rail Terminal Blocks 7581691
WAGO 2002-1402

WAGO 2002-1402

Supplier's Site
4 CONDUCTOR RL MTD TERM B - 2002-1402 - Heilind Electronics, Inc.
Wilmington, MA, United States
4 CONDUCTOR RL MTD TERM B
2002-1402
4 CONDUCTOR RL MTD TERM B 2002-1402
4 CONDUCTOR RL MTD TERM B

4 CONDUCTOR RL MTD TERM B

Buy Now
Terminal Blocks - Din Rail, Channel - 2946-2002-1402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1402-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1402-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177555 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177555
Terminal Blk/Strip Wiring Dev 11177555
FEEDTHROUGH TERMINAL BLOCK, RAIL MOUNT, 3-CONDUCTOR, 5.2 MM WIDE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

FEEDTHROUGH TERMINAL BLOCK, RAIL MOUNT, 3-CONDUCTOR, 5.2 MM WIDE, ORANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2.5Mm; No. Of Positions Wago - 28K7396 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2.5Mm; No. Of Positions Wago
28K7396
Terminal Block, Din Rail, 2.5Mm; No. Of Positions Wago 28K7396
TERMINAL BLOCK, DIN RAIL, 2.5MM; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:22A; Rated Voltage:550V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2.5MM; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:22A; Rated Voltage:550V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. DigiKey Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1402 7581691 2002-1402 2946-2002-1402-ND 11177555 28K7396
Product Name Through terminal block DIN Rail Terminal Blocks 4 CONDUCTOR RL MTD TERM B Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2.5Mm; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 550 volts
Current Rating 24 amps 22 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-675 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2237/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers