WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 769-663/003-000

Description
Win Source Part Number: 1151635-769-663/003- 000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: X-COM® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 32A Voltage - IEC: 500 V Color: Gray Features: Locking Ramp, Mounting Flange Package: Box Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.720" (18.29mm) Contact Tail Length: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0769663/003000,2943- 769-663/003-000-ND,5 1121852,2946-769-663 /003-000,2943-769-66 3/003-000,0769-0663/ 0003-0000,769663/003 000,0769-663/003-000
Request a Quote Datasheet
Description
Win Source Part Number: 1151635-769-663/003- 000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: X-COM® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 32A Voltage - IEC: 500 V Color: Gray Features: Locking Ramp, Mounting Flange Package: Box Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.720" (18.29mm) Contact Tail Length: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0769663/003000,2943- 769-663/003-000-ND,5 1121852,2946-769-663 /003-000,2943-769-66 3/003-000,0769-0663/ 0003-0000,769663/003 000,0769-663/003-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1151635-769-663/003-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1151635-769-663/003-000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1151635-769-663/003-000
Win Source Part Number: 1151635-769-663/003- 000 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: X-COM® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 32A Voltage - IEC: 500 V Color: Gray Features: Locking Ramp, Mounting Flange Package: Box Housing Material: Polyamide (PA66), Nylon 6/6 Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting Type: Through Hole Insulation Height: 0.720" (18.29mm) Contact Tail Length: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Mfr: WAGO Corporation Other Names: 0769663/003000,2943- 769-663/003-000-ND,5 1121852,2946-769-663 /003-000,2943-769-66 3/003-000,0769-0663/ 0003-0000,769663/003 000,0769-663/003-000

Win Source Part Number: 1151635-769-663/003-000
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: X-COM®
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 3
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 32A
Voltage - IEC: 500 V
Color: Gray
Features: Locking Ramp, Mounting Flange
Package: Box
Housing Material: Polyamide (PA66), Nylon 6/6
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting Type: Through Hole
Insulation Height: 0.720" (18.29mm)
Contact Tail Length: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: WAGO Corporation
Other Names: 0769663/003000,2943-769-663/003-000-ND,51121852,2946-769-663/003-000,2943-769-663/003-000,0769-0663/0003-0000,769663/003000,0769-663/003-000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1151635-769-663/003-000
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Backplane, Header, 8Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2481 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
25+25 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224509600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details