Amphenol Communications Solutions Connector, Backplane, Header, 8Pos, 2Mm; Product Range Amphenol Communications Solutions 88960-101LF

Description
CONNECTOR, BACKPLANE, HEADER, 8POS, 2MM; Product Range:FCI Metral 88960 Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
CONNECTOR, BACKPLANE, HEADER, 8POS, 2MM; Product Range:FCI Metral 88960 Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 8Pos, 2Mm; Product Range Amphenol Communications Solutions - 06M2481 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 8Pos, 2Mm; Product Range Amphenol Communications Solutions
06M2481
Connector, Backplane, Header, 8Pos, 2Mm; Product Range Amphenol Communications Solutions 06M2481
CONNECTOR, BACKPLANE, HEADER, 8POS, 2MM; Product Range:FCI Metral 88960 Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 8POS, 2MM; Product Range:FCI Metral 88960 Series; No. of Contacts:8Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M2481
Product Name Connector, Backplane, Header, 8Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details