WAGO Through terminal block 769-251

Description
2-conductor/1-pin carrier terminal block; 4 mm²; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor/1-pin carrier terminal block; 4 mm²; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 769-251 - WAGO
Germantown, WI, United States
Through terminal block
769-251
Through terminal block 769-251
2-conductor/1-pin carrier terminal block; 4 mm²; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

2-conductor/1-pin carrier terminal block; 4 mm²; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885290 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885290
DIN Rail Terminal Blocks 2885290
WAGO 769-251-1 Terminal Block

WAGO 769-251-1 Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 2946-769-251-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-769-251-ND
Terminal Blocks - Specialized 2946-769-251-ND
2-CONDUCTOR/1-PIN CARRIER TERMIN

2-CONDUCTOR/1-PIN CARRIER TERMIN

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11185172 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11185172
Terminal Blk/Strip Wiring Dev 11185172
2-CONDUCTOR/1-PIN CARRIER TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR/1-PIN CARRIER TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 769-251 2885290 2946-769-251-ND 11185172
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Specialized Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 32 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2002-6407-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Disconnect terminal block - 2002-1971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers