WAGO Through terminal block 2002-1201

Description
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1201 - WAGO
Germantown, WI, United States
Through terminal block
2002-1201
Through terminal block 2002-1201
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 2002-1201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
2002-1201
Terminal Blocks Unreviewed 2002-1201
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1201-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1201-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 5076535 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076535
DIN Rail Terminal Blocks 5076535
WAGO 2002-1201

WAGO 2002-1201

Supplier's Site
DIN Rail Terminal Blocks - 2475828 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475828
DIN Rail Terminal Blocks 2475828
WAGO 2002-1201

WAGO 2002-1201

Supplier's Site
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago - 28K2009 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago
28K2009
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago 28K2009
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; Colour:Grey RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11177495 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177495
Terminal Blk/Strip Wiring Dev 11177495
TERMINAL BLOCK, 2-CONDUCTOR, 2.5 MM,24 AMP, 800 V, 22 AWG, 4 MM CONDUCTOR AREA, 1 LEVEL, PUSH IN CAGE CLAMP, GRAY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2-CONDUCTOR, 2.5 MM,24 AMP, 800 V, 22 AWG, 4 MM CONDUCTOR AREA, 1 LEVEL, PUSH IN CAGE CLAMP, GRAY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
WAGO Panel Accessories 2002-1201

WAGO Panel Accessories 2002-1201

Supplier's Site

Technical Specifications

  WAGO Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1201 2002-1201 2946-2002-1201-ND 5076535 2475828 28K2009 11177495
Product Name Through terminal block Terminal Blocks Unreviewed Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Push in
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 24 amps 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3231 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Wago - 32AK4752 - Newark, An Avnet Company
Specs
Voltage Rating 450 volts
Current Rating 32 amps
View Details
Component Terminal Block with LED - 2001-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers