1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 12-pole; coding finger; 4,00 mm²; green-yellow/gray
1-CONDUCTOR FEMALE PLUG; 4 MM; 1
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 769-112/000-036 | 2946-769-112/000-036-ND |
| Product Name | Female connector/socket | Terminal Blocks - Headers, Plugs and Sockets |
| Termination Options | CAGE CLAMP ® | Screw Clamp; Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Mounting Options | Free Hanging (In-Line) | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| # of Contacts | 12 |