WAGO Quadruple-deck terminal block - Ground terminal block - Through terminal block 2002-4127

Description
Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; 2.5 mm²; L1 - L2 - L3 - PE; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; 2.5 mm²; L1 - L2 - L3 - PE; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadruple-deck terminal block - Ground terminal block - Through terminal block - 2002-4127 - WAGO
Germantown, WI, United States
Quadruple-deck terminal block - Ground terminal block - Through terminal block
2002-4127
Quadruple-deck terminal block - Ground terminal block - Through terminal block 2002-4127
Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; 2.5 mm²; L1 - L2 - L3 - PE; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Quadruple-deck rail-mounted terminal block; Rail-mounted terminal block for electric motor wiring; 2.5 mm²; L1 - L2 - L3 - PE; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-4127-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-4127-ND
Terminal Blocks - Din Rail, Channel 2946-2002-4127-ND
QUADRUPLE-DECK RAIL-MOUNTED TERM

QUADRUPLE-DECK RAIL-MOUNTED TERM

Buy Now Datasheet
DIN Rail Terminal Blocks - 2783245 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783245
DIN Rail Terminal Blocks 2783245
WAGO 2002-4127 Terminal Block

WAGO 2002-4127 Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2783247 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783247
DIN Rail Terminal Blocks 2783247
WAGO 2002-4127 Terminal Block

WAGO 2002-4127 Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 42565254 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
42565254
Terminal Blk/Strip Wiring Dev 42565254
TERMINAL BLOCK, FEED THROUGH, 12-22 AWG, GRAY, POLYAMIDE MATERIAL, PUSH IN/SPRING TERMINATION. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED THROUGH, 12-22 AWG, GRAY, POLYAMIDE MATERIAL, PUSH IN/SPRING TERMINATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-4127 2946-2002-4127-ND 2783245 42565254
Product Name Quadruple-deck terminal block - Ground terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Voltage Rating 550 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2000-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3217 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2002-2972-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
Component Terminal Block with Diode - 2002-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers