WAGO Actuator terminal block 2000-5310/1101-951

Description
3-conductor actuator supply terminal block; LED (yellow); for NPN-(low-side) switching actuators; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor actuator supply terminal block; LED (yellow); for NPN-(low-side) switching actuators; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator terminal block - 2000-5310/1101-951 - WAGO
Germantown, WI, United States
Actuator terminal block
2000-5310/1101-951
Actuator terminal block 2000-5310/1101-951
3-conductor actuator supply terminal block; LED (yellow); for NPN-(low-side) switching actuators; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

3-conductor actuator supply terminal block; LED (yellow); for NPN-(low-side) switching actuators; with ground connection via push-in type jumper bars; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-5310/1101-951-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5310/1101-951-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5310/1101-951-ND
3-CONDUCTOR ACTUATOR SUPPLY TERM

3-CONDUCTOR ACTUATOR SUPPLY TERM

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2000-5310/1101-951 2946-2000-5310/1101-951-ND
Product Name Actuator terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 24 volts 24 volts
Current Rating 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1762 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers