WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 733-372

Description
Win Source Part Number: 1364646-733-372 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.307" (7.80mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.146" (3.70mm) Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364646-733-372 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.307" (7.80mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.146" (3.70mm) Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364646-733-372 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364646-733-372
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364646-733-372
Win Source Part Number: 1364646-733-372 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 34 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Color: Gray Number of Positions: 12 Insulation Height: 0.307" (7.80mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 12 Number of Levels: 1 Header Orientation: 90°, Right Angle Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.146" (3.70mm) Voltage - IEC: 320 V

Win Source Part Number: 1364646-733-372
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 34 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Color: Gray
Number of Positions: 12
Insulation Height: 0.307" (7.80mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 12
Number of Levels: 1
Header Orientation: 90°, Right Angle
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Contact Mating Finish: Tin
Contact Tail Length: 0.146" (3.70mm)
Voltage - IEC: 320 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1364646-733-372
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D-Sub Standard Board Mount - D09S13B6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details