Amphenol Communications Solutions Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions 70236-101LF

Description
CONNECTOR, HARD METRIC, HDR, 8POS, 6MM; Product Range:FCI Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
CONNECTOR, HARD METRIC, HDR, 8POS, 6MM; Product Range:FCI Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1882 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions
06M1882
Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions 06M1882
CONNECTOR, HARD METRIC, HDR, 8POS, 6MM; Product Range:FCI Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, HARD METRIC, HDR, 8POS, 6MM; Product Range:FCI Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M1882
Product Name Connector, Hard Metric, Hdr, 8Pos, 6Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-105-F-C-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103324-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Sockets - 2272202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details