WAGO Pin Header, 6 Position, 2.5Mm; Gender Wago 733-366

Description
PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 6 Position, 2.5Mm; Gender Wago - 79K2157 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 6 Position, 2.5Mm; Gender Wago
79K2157
Pin Header, 6 Position, 2.5Mm; Gender Wago 79K2157
PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 6 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:6Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Right Angle; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 79K2157
Product Name Pin Header, 6 Position, 2.5Mm; Gender Wago
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details