WAGO Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 733-332

Description
Win Source Part Number: 1364671-733-332 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 46 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Gray Number of Positions: 2 Insulation Height: 0.350" (8.89mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Header Orientation: Vertical Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.181" (4.60mm) Voltage - IEC: 320 V
Request a Quote Datasheet
Description
Win Source Part Number: 1364671-733-332 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 46 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Gray Number of Positions: 2 Insulation Height: 0.350" (8.89mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Header Orientation: Vertical Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.181" (4.60mm) Voltage - IEC: 320 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364671-733-332 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364671-733-332
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364671-733-332
Win Source Part Number: 1364671-733-332 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -60°C ~ 100°C Fake Threat In the Open Market: 46 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: WAGO Corporation Series: MCSMICRO Package: Box Product Status: Active Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Color: Gray Number of Positions: 2 Insulation Height: 0.350" (8.89mm) Contact Material: Electrolytic Copper Material Flammability Rating: UL94 V-0 Pitch: 0.098" (2.50mm) Termination Style: Solder Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Header Orientation: Vertical Current - IEC: 6A Current - UL: 4 A Voltage - UL: 150 V Contact Mating Finish: Tin Contact Tail Length: 0.181" (4.60mm) Voltage - IEC: 320 V

Win Source Part Number: 1364671-733-332
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -60°C ~ 100°C
Fake Threat In the Open Market: 46 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: WAGO Corporation
Series: MCSMICRO
Package: Box
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Color: Gray
Number of Positions: 2
Insulation Height: 0.350" (8.89mm)
Contact Material: Electrolytic Copper
Material Flammability Rating: UL94 V-0
Pitch: 0.098" (2.50mm)
Termination Style: Solder
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 1
Header Orientation: Vertical
Current - IEC: 6A
Current - UL: 4 A
Voltage - UL: 150 V
Contact Mating Finish: Tin
Contact Tail Length: 0.181" (4.60mm)
Voltage - IEC: 320 V

Buy Now Datasheet
Pin Header, 2 Position, 2.5Mm; Gender Wago - 79K2149 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 2.5Mm; Gender Wago
79K2149
Pin Header, 2 Position, 2.5Mm; Gender Wago 79K2149
PIN HEADER, 2 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 2.5MM; Gender:Header; Pitch Spacing:2.54mm; No. of Positions:2Positions; Rated Current:4A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:733 Series; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1364671-733-332 79K2149
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pin Header, 2 Position, 2.5Mm; Gender Wago
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -60 to 100 C (-76 to 212 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-FV11205F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details