Amphenol Communications Solutions Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions 10074864-003LF

Description
BACKPLANE CONNECTOR, HEADER, 22 POSITION; Product Range:FCI HCI Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 22 POSITION; Product Range:FCI HCI Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions
45P2949
Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions 45P2949
BACKPLANE CONNECTOR, HEADER, 22 POSITION; Product Range:FCI HCI Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 22 POSITION; Product Range:FCI HCI Series; No. of Contacts:22Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 45P2949
Product Name Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amphenol Communications Solutions - 25P9936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
774 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details