WAGO Through terminal block 2002-1209

Description
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1209 - WAGO
Germantown, WI, United States
Through terminal block
2002-1209
Through terminal block 2002-1209
2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray

2-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 53648002 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
53648002
Terminal Blk/Strip Wiring Dev 53648002
TERMINAL BLOCK, TOP JOB, 2-CONDUCTOR, FEED THROUGH, RAIL MOUNT, 2.5 MM, 800 V. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, TOP JOB, 2-CONDUCTOR, FEED THROUGH, RAIL MOUNT, 2.5 MM, 800 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 2002-1209 53648002
Product Name Through terminal block Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers