WAGO Circuit Breaker, Thermal, 1P, 250V, 5A; Voltage Rating Vdc Wago 51017673

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:5A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:5A; Mounting Type:Plug-In; Voltage AC:250V
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:5A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:5A; Mounting Type:Plug-In; Voltage AC:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 5A; Voltage Rating Vdc Wago - 29K2079 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 5A; Voltage Rating Vdc Wago
29K2079
Circuit Breaker, Thermal, 1P, 250V, 5A; Voltage Rating Vdc Wago 29K2079
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:5A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:5A; Mounting Type:Plug-In; Voltage AC:250V

CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Voltage Rating VDC:65V; Voltage Rating VAC:250V; Current Rating:5A; No. of Poles:1; Circuit Breaker Mounting:Panel; Current Rating:5A; Mounting Type:Plug-In; Voltage AC:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 29K2079
Product Name Circuit Breaker, Thermal, 1P, 250V, 5A; Voltage Rating Vdc Wago
Supply Voltage (VS) 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1386047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD36LU-QF - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD202-B1-CSP01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details