Ultra low capacitance ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small SMD plastic package, designed to protect one high-speed data line from damage caused by ESD and other transients. It has a reverse stand-off voltage of 5.0 V, a diode capacitance of 0.6 pF at 1 MHz and 0 V, and a maximum peak pulse power of 80 W with a peak pulse current of 5 A for an 8/20 µs waveform. It meets IEC 61000-4-2 level 4 (ESD) and IEC 61000-4-5 (surge) requirements. Applications include 10/100/1000 Ethernet, FireWire, computers and peripherals, and high-speed data lines.
Ultra low capacitance ElectroStatic Discharge (ESD) protection diode in a SOT23 (TO-236AB) small SMD plastic package, designed to protect one high-speed data line from the damage caused by ESD and other transients.
Features and benefits
Application information
ESD Protection Device, TVS, 21 V, SOT-23, 3 RoHS Compliant: Yes
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PESD5V0U1UT,215 | 74M3611 |
| Product Name | Ultra low capacitance ESD protection diode | Esd Protection Device, Tvs, 21 V, Sot-23, 3 Rohs Compliant Nexperia |
| Mounting / Packaging | SOT23 SOT23 |