WAGO Terminal Blk/Strip Wiring Dev 286-723

Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE 24 VDC, OUTPUT VOLTAGE RANGE 15 - 30 VDC, LIMITING CONTINUOUS CURRENT 4 A, 3-WIRE CONNECTION/HIGH-SIDE SWITCHING, RED STATUS INDICATOR, MODULE WIDTH 15 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE 24 VDC, OUTPUT VOLTAGE RANGE 15 - 30 VDC, LIMITING CONTINUOUS CURRENT 4 A, 3-WIRE CONNECTION/HIGH-SIDE SWITCHING, RED STATUS INDICATOR, MODULE WIDTH 15 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 603667 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603667
Terminal Blk/Strip Wiring Dev 603667
OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE 24 VDC, OUTPUT VOLTAGE RANGE 15 - 30 VDC, LIMITING CONTINUOUS CURRENT 4 A, 3-WIRE CONNECTION/HIGH-SIDE SWITCHING, RED STATUS INDICATOR, MODULE WIDTH 15 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER MODULE, NOMINAL INPUT VOLTAGE 24 VDC, OUTPUT VOLTAGE RANGE 15 - 30 VDC, LIMITING CONTINUOUS CURRENT 4 A, 3-WIRE CONNECTION/HIGH-SIDE SWITCHING, RED STATUS INDICATOR, MODULE WIDTH 15 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 603667
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 24 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 50105014 - Radwell International
Specs
Mounting Options PCB; Terminal Strip
Termination Options Screw Clamp
View Details
Disconnect terminal block for test and measurement - 2002-1972/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details