WAGO Through terminal block 285-150

Description
2-conductor through terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 285-150 - WAGO
Germantown, WI, United States
Through terminal block
285-150
Through terminal block 285-150
2-conductor through terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; gray

2-conductor through terminal block; 50 mm²; lateral marker slots; only for DIN 35 x 15 rail; POWER CAGE CLAMP; 50,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885249 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885249
DIN Rail Terminal Blocks 2885249
WAGO 285-150-1 Terminal Block

WAGO 285-150-1 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago - 97M6784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago
97M6784
Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago 97M6784
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 8-2/0AWG; No. of Positions:2Positions ; Wire Size AWG Min:8AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:70mm²; Wire Connection Method:Clamp; Rated Current:150A; Rated Voltage:1kV; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 8-2/0AWG; No. of Positions:2Positions; Wire Size AWG Min:8AWG; Wire Size AWG Max:1AWG; Conductor Area CSA:70mm²; Wire Connection Method:Clamp; Rated Current:150A; Rated Voltage:1kV; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 18899959 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18899959
Terminal Blk/Strip Wiring Dev 18899959
TERMINAL BLOCK, 2-CONDUCTOR FEEDTHROUGH, 50 MM, LATERAL MARKER SLOTS, ONLY FOR DIN 35 X 15 RAIL, 1000 V, 8 KV, 150 A, POWER CAGE CLAMP, 50,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2-CONDUCTOR FEEDTHROUGH, 50 MM, LATERAL MARKER SLOTS, ONLY FOR DIN 35 X 15 RAIL, 1000 V, 8 KV, 150 A, POWER CAGE CLAMP, 50,00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 285-150 2885249 97M6784 18899959
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 8-2/0Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options DIN-rail mounting
Termination Options POWER CAGE CLAMP
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 150 amps 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ground terminal block - 2000-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2217 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers