WAGO Fuse terminal block 2002-1681

Description
2-conductor fuse terminal block; for mini-automotive blade-style fuses; per DIN 7258-3f, ISO 8820-3; with test option; without blown fuse indication; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for mini-automotive blade-style fuses; per DIN 7258-3f, ISO 8820-3; with test option; without blown fuse indication; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 2002-1681 - WAGO
Germantown, WI, United States
Fuse terminal block
2002-1681
Fuse terminal block 2002-1681
2-conductor fuse terminal block; for mini-automotive blade-style fuses; per DIN 7258-3f, ISO 8820-3; with test option; without blown fuse indication; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor fuse terminal block; for mini-automotive blade-style fuses; per DIN 7258-3f, ISO 8820-3; with test option; without blown fuse indication; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1681-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1681-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1681-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788170 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788170
DIN Rail Terminal Blocks 2788170
WAGO 2002-1681 Fuse Terminal Block

WAGO 2002-1681 Fuse Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788169 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788169
DIN Rail Terminal Blocks 2788169
WAGO 2002-1681 Fuse Terminal Block

WAGO 2002-1681 Fuse Terminal Block

Supplier's Site
Terminal Block, Fused, 2 Position, 22-12Awg, Blade Fuse Din 72581-3F; No. Of Positions Wago - 60R3753 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2 Position, 22-12Awg, Blade Fuse Din 72581-3F; No. Of Positions Wago
60R3753
Terminal Block, Fused, 2 Position, 22-12Awg, Blade Fuse Din 72581-3F; No. Of Positions Wago 60R3753
TERMINAL BLOCK, FUSED, 2 POSITION, 22-12AWG, BLADE FUSE DIN 72581-3F; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2 POSITION, 22-12AWG, BLADE FUSE DIN 72581-3F; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1681 2946-2002-1681-ND 2788170 60R3753
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Fused, 2 Position, 22-12Awg, Blade Fuse Din 72581-3F; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3228 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1614/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers