Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE CLAMPS
WAGO
285-144 -- WAGO SPRING CLAMP
WAGO
WAGO Spring Clamp
285-144
Description
2-conductor through terminal block
Galco Industrial Electronics
Done
Description
2-conductor through terminal block
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Spring Clamp
285-144
WAGO Spring Clamp
285-144
2-conductor through terminal block
2-conductor through terminal block
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Cable Clamps
Product Number
285-144
Product Name
WAGO Spring Clamp
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Clips & Clamps
2776619
Specs
Material
Polypropylene
View Details
Keystone Electronics Corp.
Insulated Half Cable Clamp
8170
Specs
Material
Steel; Steel
Diameter
0.812 inch (20.62 mm)
View Details
2
suppliers
Takachi Electronics Enclosure Co., Ltd.
ADHESIVE FLAT CABLE CLAMP
FCU series
Specs
Material
PA66 (UL94V-2)
View Details
BRIM Electronics, Inc.
Propionate Cable Clamp
105
Specs
Material
Propionate
Diameter
0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details