WAGO Ground terminal block 283-107

Description
2-conductor ground terminal block; 16 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow
Request a Quote Datasheet
Description
2-conductor ground terminal block; 16 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground terminal block - 283-107 - WAGO
Germantown, WI, United States
Ground terminal block
283-107
Ground terminal block 283-107
2-conductor ground terminal block; 16 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow

2-conductor ground terminal block; 16 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; green-yellow

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-283-107-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-283-107-ND
Terminal Blocks - Din Rail, Channel 2946-283-107-ND
2-CONDUCTOR GROUND TERMINAL BLOC

2-CONDUCTOR GROUND TERMINAL BLOC

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago - 29K1312 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago
29K1312
Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago 29K1312
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-6AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-6AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 283-107 2946-283-107-ND 29K1312
Product Name Ground terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Actuator terminal block - 2000-5317/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers