WAGO Through terminal block 282-902

Description
2-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange
Request a Quote Datasheet
Description
2-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 282-902 - WAGO
Germantown, WI, United States
Through terminal block
282-902
Through terminal block 282-902
2-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange

2-conductor through terminal block; 6 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-902-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-902-ND
Terminal Blocks - Din Rail, Channel 2946-282-902-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 282-902 2946-282-902-ND
Product Name Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4111 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details