WAGO Fuse terminal block 282-698/281-434

Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 282-698/281-434 - WAGO
Germantown, WI, United States
Fuse terminal block
282-698/281-434
Fuse terminal block 282-698/281-434
2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

2-conductor fuse terminal block; for automotive blade-style fuses; with test option; with blown fuse indication by LED; 24 V; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11191440 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11191440
Terminal Blk/Strip Wiring Dev 11191440
2-CONDUCTOR FUSE TERMINAL BLOCK, FOR AUTOMOTIVE BLADE-STYLE FUSES, WITH TEST OPTION, WITH BLOWN FUSE INDICATION BY LED, 24 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, FOR AUTOMOTIVE BLADE-STYLE FUSES, WITH TEST OPTION, WITH BLOWN FUSE INDICATION BY LED, 24 V, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Fuse, 2 Position, 24-10Awg, Mini; No. Of Positions Wago - 29K1294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 2 Position, 24-10Awg, Mini; No. Of Positions Wago
29K1294
Terminal Block, Fuse, 2 Position, 24-10Awg, Mini; No. Of Positions Wago 29K1294
TERMINAL BLOCK, FUSE, 2 POSITION, 24-10AWG, MINI; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 2 POSITION, 24-10AWG, MINI; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-698/281-434 11191440 29K1294
Product Name Fuse terminal block Terminal Blk/Strip Wiring Dev Terminal Block, Fuse, 2 Position, 24-10Awg, Mini; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2727 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with LED - 2002-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers