WAGO Fuse terminal block 282-128/281-413

Description
2-conductor fuse terminal block; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor fuse terminal block; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse terminal block - 282-128/281-413 - WAGO
Germantown, WI, United States
Fuse terminal block
282-128/281-413
Fuse terminal block 282-128/281-413
2-conductor fuse terminal block; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

2-conductor fuse terminal block; for glass cartridge fuse ¼" x 1¼"; with blown fuse indication by LED; 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 6 mm²; CAGE CLAMP®; 6,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-282-128/281-413-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-282-128/281-413-ND
Terminal Blocks - Din Rail, Channel 2946-282-128/281-413-ND
2-CONDUCTOR FUSE TERMINAL BLOCK;

2-CONDUCTOR FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Fused, 24-10Awg, 1/4In; No. Of Positions Wago - 29K1223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 24-10Awg, 1/4In; No. Of Positions Wago
29K1223
Terminal Block, Fused, 24-10Awg, 1/4In; No. Of Positions Wago 29K1223
TERMINAL BLOCK, FUSED, 24-10AWG, 1/4IN; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 24-10AWG, 1/4IN; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 603637 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
603637
Terminal Blk/Strip Wiring Dev 603637
2-CONDUCTOR FUSE TERMINAL BLOCK, FOR GLASS CARTRIDGE FUSE ¼" X 1¼", WITH BLOWN FUSE INDICATION BY LED, 24 VDC, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FUSE TERMINAL BLOCK, FOR GLASS CARTRIDGE FUSE ¼" X 1¼", WITH BLOWN FUSE INDICATION BY LED, 24 VDC, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 6 MM², CAGE CLAMP®, 6,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 282-128/281-413 2946-282-128/281-413-ND 29K1223 603637
Product Name Fuse terminal block Terminal Blocks - Din Rail, Channel Terminal Block, Fused, 24-10Awg, 1/4In; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Single Feed Through
Voltage Rating 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Through terminal block - 2000-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Component Terminal Block with Diode - 2002-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers