WAGO Through terminal block 280-671

Description
3-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; black
Request a Quote Datasheet
Description
3-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 280-671 - WAGO
Germantown, WI, United States
Through terminal block
280-671
Through terminal block 280-671
3-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; black

3-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; black

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-671-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-671-ND
Terminal Blocks - Din Rail, Channel 2946-280-671-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago - 29K0949 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago
29K0949
Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago 29K0949
TERMINAL BLOCK, 3 POSITION, 28-12AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 3 POSITION, 28-12AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-671 2946-280-671-ND 29K0949
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Block, 3 Position, 28-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1812/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers