WAGO Triple-deck terminal block - Through terminal block 2002-3208

Description
Triple-deck terminal block; 6-conductor through terminal block; L; without marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; 6-conductor through terminal block; L; without marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
2002-3208
Triple-deck terminal block - Through terminal block 2002-3208
Triple-deck terminal block; 6-conductor through terminal block; L; without marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; 6-conductor through terminal block; L; without marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
TOPJOB S 6COND TRIDECK LT - 2002-3208 - Heilind Electronics, Inc.
Wilmington, MA, United States
TOPJOB S 6COND TRIDECK LT
2002-3208
TOPJOB S 6COND TRIDECK LT 2002-3208
TOPJOB S 6COND TRIDECK LT

TOPJOB S 6COND TRIDECK LT

Buy Now
Terminal Blocks - Din Rail, Channel - 2946-2002-3208-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3208-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3208-ND
TRIPLE-DECK TERMINAL BLOCK; 6-CO

TRIPLE-DECK TERMINAL BLOCK; 6-CO

Buy Now Datasheet
DIN Rail Terminal Blocks - 8036713 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8036713
DIN Rail Terminal Blocks 8036713
WAGO 2002-3208

WAGO 2002-3208

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177724 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177724
Terminal Blk/Strip Wiring Dev 11177724
TRIPLE-DECK TERMINAL BLOCK, 6-CONDUCTOR THROUGH TERMINAL BLOCK, L, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, 6-CONDUCTOR THROUGH TERMINAL BLOCK, L, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago - 28K2025 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
28K2025
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago 28K2025
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Heilind Electronics, Inc. DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3208 2002-3208 2946-2002-3208-ND 8036713 11177724 28K2025
Product Name Triple-deck terminal block - Through terminal block TOPJOB S 6COND TRIDECK LT Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 500 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details