3-conductor through terminal block; 2.5 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 2,50 mm²; gray
WAGO 280-641 Feed Through Terminal Block
WAGO 280-641 Feed Through Terminal Block
3-CONDUCTOR THROUGH TERMINAL BLO
THROUGH TERMINAL BLOCK, 3-CONDUCTOR, 2.5 MM, CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 28-12AWG; No. of Positions:3Positions
| WAGO | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 280-641 | 1784440 | 8227938 | 2946-280-641-ND | 6536973 | 98M5418 |
| Product Name | Through terminal block | DIN Rail Terminal Blocks | DIN Rail Terminal Blocks | Terminal Blocks - Din Rail, Channel | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 3 Position, 28-12Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | |||||
| Termination Options | CAGE CLAMP ® | Clamp | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |||||
| Current Rating | 24 amps | 24 amps | ||||
| Terminal Block Type | Single Feed Through | Single Feed Through | Single Feed Through |