WAGO Double-deck terminal block - Through terminal block 280-519

Description
Double-deck terminal block; Through/through terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray
Request a Quote Datasheet
Description
Double-deck terminal block; Through/through terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 280-519 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
280-519
Double-deck terminal block - Through terminal block 280-519
Double-deck terminal block; Through/through terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray

Double-deck terminal block; Through/through terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray/gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-519-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-519-ND
Terminal Blocks - Din Rail, Channel 2946-280-519-ND
DOUBLE-DECK TERMINAL BLOCK; THRO

DOUBLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2885214 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885214
DIN Rail Terminal Blocks 2885214
WAGO 280-519-1

WAGO 280-519-1

Supplier's Site
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 29K0816 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago
29K0816
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago 29K0816
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 28-12AWG; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:20A; Rated Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11206888 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11206888
Terminal Blk/Strip Wiring Dev 11206888
DOUBLE-DECK TERMINAL BLOCK, 20 AMP, 500 V, 6 KV, 4 CONNECTION POINTS, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

DOUBLE-DECK TERMINAL BLOCK, 20 AMP, 500 V, 6 KV, 4 CONNECTION POINTS, CAGE CLAMP, 28-12 AWG, FRONT-ENTRY WIRING, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 280-519 2946-280-519-ND 2885214 29K0816 11206888
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 20 amps 20 amps 20 amps
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Component Terminal Block with LED - 2002-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers