WAGO Component Terminal Block with Varistor 280-502/281-585

Description
Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Terminal Block with Varistor - 280-502/281-585 - WAGO
Germantown, WI, United States
Component Terminal Block with Varistor
280-502/281-585
Component Terminal Block with Varistor 280-502/281-585
Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Component terminal block; double-deck; with end plate; with varistor; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-280-502/281-585-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-280-502/281-585-ND
Terminal Blocks - Din Rail, Channel 2946-280-502/281-585-ND
COMPONENT TERMINAL BLOCK; DOUBLE

COMPONENT TERMINAL BLOCK; DOUBLE

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 280-502/281-585 2946-280-502/281-585-ND
Product Name Component Terminal Block with Varistor Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 110 volts 110 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
Through terminal block - 2000-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers