WAGO Through terminal block 264-321

Description
2-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-321 - WAGO
Germantown, WI, United States
Through terminal block
264-321
Through terminal block 264-321
2-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

2-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Standard Terminal Blocks - 2710252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2710252
Standard Terminal Blocks 2710252
WAGO 264-321 Terminal Block

WAGO 264-321 Terminal Block

Supplier's Site
Standard Terminal Blocks - 2710251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2710251
Standard Terminal Blocks 2710251
WAGO 264-321 Terminal Block

WAGO 264-321 Terminal Block

Supplier's Site
Terminal Blocks Unreviewed - 264-321 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
264-321
Terminal Blocks Unreviewed 264-321
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Specialized - 2946-264-321-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-264-321-ND
Terminal Blocks - Specialized 2946-264-321-ND
2-CONDUCTOR CENTER TERMINAL BLOC

2-CONDUCTOR CENTER TERMINAL BLOC

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago - 29K0509 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago
29K0509
Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago 29K0509
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11182348 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11182348
Terminal Blk/Strip Wiring Dev 11182348
CENTER TERMINAL BLOCK, 2-CONDUCTOR, W/O PUSH-BUTTONS, 800 V RATED, 24 AMP RATED, CAGE CLAMP, OPERATING TOOL ACTUATION, GRAY. FREE 2 YEAR RADWELL WARRANTY

CENTER TERMINAL BLOCK, 2-CONDUCTOR, W/O PUSH-BUTTONS, 800 V RATED, 24 AMP RATED, CAGE CLAMP, OPERATING TOOL ACTUATION, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 264-321 2710252 264-321 2946-264-321-ND 29K0509 11182348
Product Name Through terminal block Standard Terminal Blocks Terminal Blocks Unreviewed Terminal Blocks - Specialized Terminal Block, Din Rail, 2 Position, 28-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options none Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts 800 volts
Current Rating 24 amps 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1711/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2002-6402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2002-6305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2000-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers