WAGO Through terminal block 2002-1401/000-014

Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; brown
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1401/000-014 - WAGO
Germantown, WI, United States
Through terminal block
2002-1401/000-014
Through terminal block 2002-1401/000-014
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; brown

4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; brown

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788129 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788129
DIN Rail Terminal Blocks 2788129
WAGO 2002-1401/000-014

WAGO 2002-1401/000-014

Supplier's Site
DIN Rail Terminal Blocks - 2788130 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788130
DIN Rail Terminal Blocks 2788130
WAGO 2002-1401/000-014

WAGO 2002-1401/000-014

Supplier's Site
Terminal Blk/Strip Wiring Dev - 42565058 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
42565058
Terminal Blk/Strip Wiring Dev 42565058
TERMINAL BLOCK, 4-CONDUCTOR, DIN RAIL MOUNT, PUCH-IN, BOWN, 800 V, 24 A. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 4-CONDUCTOR, DIN RAIL MOUNT, PUCH-IN, BOWN, 800 V, 24 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1401/000-014 2788129 42565058
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Actuator supply terminal block - 2000-5357/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers