WAGO Through terminal block 264-238

Description
4-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with fixing flanges; 8-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet
Description
4-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with fixing flanges; 8-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-238 - WAGO
Germantown, WI, United States
Through terminal block
264-238
Through terminal block 264-238
4-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with fixing flanges; 8-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

4-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with fixing flanges; 8-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-264-238-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-264-238-ND
Terminal Blocks - Specialized 2946-264-238-ND
4-CONDUCTOR TERMINAL STRIP; SUIT

4-CONDUCTOR TERMINAL STRIP; SUIT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 264-238 2946-264-238-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Mounting flange Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 690 volts
Current Rating 23 amps
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5310/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers